Capital Lighting, Inc. AN8539ES Bathroom Fixtures-Two Lights 794826

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728039113 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728039113 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AN8539ES Bathroom Fixtures-Two Lights - 794826 - Capital Lighting, Inc.
Columbus, OH, USA
AN8539ES Bathroom Fixtures-Two Lights
794826
AN8539ES Bathroom Fixtures-Two Lights 794826
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728039113 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Empire Silver
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 611728039113
Category: Bath
Glass: Opal Etched Cased
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794826
Product Name AN8539ES Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details