Capital Lighting, Inc. AN8540ES Bathroom Fixtures-Three Lights 794823

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728039144 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728039144 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AN8540ES Bathroom Fixtures-Three Lights - 794823 - Capital Lighting, Inc.
Columbus, OH, USA
AN8540ES Bathroom Fixtures-Three Lights
794823
AN8540ES Bathroom Fixtures-Three Lights 794823
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728039144 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 611728039144
Category: Bath
Glass: Opal Etched Cased
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794823
Product Name AN8540ES Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details