Capital Lighting, Inc. AN8541ES Bathroom Fixtures-Four Lights 794821

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728039168 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728039168 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AN8541ES Bathroom Fixtures-Four Lights - 794821 - Capital Lighting, Inc.
Columbus, OH, USA
AN8541ES Bathroom Fixtures-Four Lights
794821
AN8541ES Bathroom Fixtures-Four Lights 794821
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728039168 Category: Bath Glass: Opal Etched Cased Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Empire Silver
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 611728039168
Category: Bath
Glass: Opal Etched Cased
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794821
Product Name AN8541ES Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details