Capital Lighting, Inc. DE9256IB Exterior -Post/Pier Head 794686

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728042700 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728042700 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE9256IB Exterior -Post/Pier Head - 794686 - Capital Lighting, Inc.
Columbus, OH, USA
DE9256IB Exterior -Post/Pier Head
794686
DE9256IB Exterior -Post/Pier Head 794686
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728042700 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 20
Product Name: Three Light Outdoor Post
UPC: 611728042700
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794686
Product Name DE9256IB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details