Capital Lighting, Inc. DE8960IB Exterior -Wall Mount 794683

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 23 Product Name: Three Light Outdoor Wall UPC: 611728042687 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 23 Product Name: Three Light Outdoor Wall UPC: 611728042687 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8960IB Exterior -Wall Mount - 794683 - Capital Lighting, Inc.
Columbus, OH, USA
DE8960IB Exterior -Wall Mount
794683
DE8960IB Exterior -Wall Mount 794683
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 23 Product Name: Three Light Outdoor Wall UPC: 611728042687 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 23
Product Name: Three Light Outdoor Wall
UPC: 611728042687
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794683
Product Name DE8960IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details