Capital Lighting, Inc. TF1541VB Mini Pendants-Rod 794569

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728052990 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728052990 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1541VB Mini Pendants-Rod - 794569 - Capital Lighting, Inc.
Columbus, OH, USA
TF1541VB Mini Pendants-Rod
794569
TF1541VB Mini Pendants-Rod 794569
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728052990 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 611728052990
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794569
Product Name TF1541VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details