Capital Lighting, Inc. GT8981IB Exterior -Wall Mount 794374

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 17 Product Name: Three Light Outdoor Wall UPC: 611728047965 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 17 Product Name: Three Light Outdoor Wall UPC: 611728047965 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GT8981IB Exterior -Wall Mount - 794374 - Capital Lighting, Inc.
Columbus, OH, USA
GT8981IB Exterior -Wall Mount
794374
GT8981IB Exterior -Wall Mount 794374
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 17 Product Name: Three Light Outdoor Wall UPC: 611728047965 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 17
Product Name: Three Light Outdoor Wall
UPC: 611728047965
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794374
Product Name GT8981IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details