Capital Lighting, Inc. TF1438VB Pendants-Bowl Style 794222

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728027752 Category: Pendant Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728027752 Category: Pendant Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1438VB Pendants-Bowl Style - 794222 - Capital Lighting, Inc.
Columbus, OH, USA
TF1438VB Pendants-Bowl Style
794222
TF1438VB Pendants-Bowl Style 794222
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728027752 Category: Pendant Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 27
Product Name: Three Light Pendant
UPC: 611728027752
Category: Pendant
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794222
Product Name TF1438VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details