Capital Lighting, Inc. TF1721ML Foyer/Hall Lanterns-Glass w/Frame 794071

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Malaga Weight: 55 Product Name: Four Light Pendant UPC: 611728053584 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Malaga Weight: 55 Product Name: Four Light Pendant UPC: 611728053584 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1721ML Foyer/Hall Lanterns-Glass w/Frame - 794071 - Capital Lighting, Inc.
Columbus, OH, USA
TF1721ML Foyer/Hall Lanterns-Glass w/Frame
794071
TF1721ML Foyer/Hall Lanterns-Glass w/Frame 794071
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Malaga Weight: 55 Product Name: Four Light Pendant UPC: 611728053584 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Malaga
Weight: 55
Product Name: Four Light Pendant
UPC: 611728053584
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794071
Product Name TF1721ML Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details