Capital Lighting, Inc. TF6074Z Lamps-Table Lamps 794067

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728000366 Category: Table Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728000366 Category: Table Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TF6074Z Lamps-Table Lamps - 794067 - Capital Lighting, Inc.
Columbus, OH, USA
TF6074Z Lamps-Table Lamps
794067
TF6074Z Lamps-Table Lamps 794067
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728000366 Category: Table Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Medici Bronze
Weight: 30
Product Name: Two Light Table Lamp
UPC: 611728000366
Category: Table Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794067
Product Name TF6074Z Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details