Capital Lighting, Inc. DY1604ES Flush Mounts-Bowl Style 794057

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 7 Product Name: Two Light Flush Mount UPC: 611728043646 Category: Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 7 Product Name: Two Light Flush Mount UPC: 611728043646 Category: Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY1604ES Flush Mounts-Bowl Style - 794057 - Capital Lighting, Inc.
Columbus, OH, USA
DY1604ES Flush Mounts-Bowl Style
794057
DY1604ES Flush Mounts-Bowl Style 794057
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 7 Product Name: Two Light Flush Mount UPC: 611728043646 Category: Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Empire Silver
Weight: 7
Product Name: Two Light Flush Mount
UPC: 611728043646
Category: Flush Mount
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794057
Product Name DY1604ES Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details