Capital Lighting, Inc. DY1533ES Mini Pendants-Rod 794026

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: One Light Pendant UPC: 611728051139 Category: Mini Pendant Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: One Light Pendant UPC: 611728051139 Category: Mini Pendant Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY1533ES Mini Pendants-Rod - 794026 - Capital Lighting, Inc.
Columbus, OH, USA
DY1533ES Mini Pendants-Rod
794026
DY1533ES Mini Pendants-Rod 794026
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 5 Product Name: One Light Pendant UPC: 611728051139 Category: Mini Pendant Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Silver
Weight: 5
Product Name: One Light Pendant
UPC: 611728051139
Category: Mini Pendant
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794026
Product Name DY1533ES Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details