Capital Lighting, Inc. DY1602ES Pendants-Bowl Style 794025

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 22 Product Name: Three Light Pendant UPC: 611728043592 Category: Pendant Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 22 Product Name: Three Light Pendant UPC: 611728043592 Category: Pendant Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY1602ES Pendants-Bowl Style - 794025 - Capital Lighting, Inc.
Columbus, OH, USA
DY1602ES Pendants-Bowl Style
794025
DY1602ES Pendants-Bowl Style 794025
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 22 Product Name: Three Light Pendant UPC: 611728043592 Category: Pendant Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 22
Product Name: Three Light Pendant
UPC: 611728043592
Category: Pendant
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794025
Product Name DY1602ES Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details