Capital Lighting, Inc. DY5072ES Mid. Chandeliers-Glass Up 794024

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Empire Silver Weight: 33 Product Name: Six Light Chandelier UPC: 611728043318 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Empire Silver Weight: 33 Product Name: Six Light Chandelier UPC: 611728043318 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY5072ES Mid. Chandeliers-Glass Up - 794024 - Capital Lighting, Inc.
Columbus, OH, USA
DY5072ES Mid. Chandeliers-Glass Up
794024
DY5072ES Mid. Chandeliers-Glass Up 794024
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Empire Silver Weight: 33 Product Name: Six Light Chandelier UPC: 611728043318 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Empire Silver
Weight: 33
Product Name: Six Light Chandelier
UPC: 611728043318
Category: Chandelier
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794024
Product Name DY5072ES Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details