Capital Lighting, Inc. 8742SBR Exterior -Wall Mount 793999

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8742SBR Exterior -Wall Mount - 793999 - Capital Lighting, Inc.
Columbus, OH, USA
8742SBR Exterior -Wall Mount
793999
8742SBR Exterior -Wall Mount 793999
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 16
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793999
Product Name 8742SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details