Capital Lighting, Inc. 8172PN Bathroom Fixtures-Two Lights 793971

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8172PN Bathroom Fixtures-Two Lights - 793971 - Capital Lighting, Inc.
Columbus, OH, USA
8172PN Bathroom Fixtures-Two Lights
793971
8172PN Bathroom Fixtures-Two Lights 793971
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 10
Bulb
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793971
Product Name 8172PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details