Capital Lighting, Inc. 8412MB Bathroom Fixtures-Two Lights 793945

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 6 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 6 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8412MB Bathroom Fixtures-Two Lights - 793945 - Capital Lighting, Inc.
Columbus, OH, USA
8412MB Bathroom Fixtures-Two Lights
793945
8412MB Bathroom Fixtures-Two Lights 793945
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 6 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze
Weight: 6
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793945
Product Name 8412MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details