Capital Lighting, Inc. 9713PB Exterior -Wall Mount 793895

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927109383 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927109383 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9713PB Exterior -Wall Mount - 793895 - Capital Lighting, Inc.
Columbus, OH, USA
9713PB Exterior -Wall Mount
793895
9713PB Exterior -Wall Mount 793895
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927109383 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927109383
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793895
Product Name 9713PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details