Capital Lighting, Inc. 9791TZ Exterior -Wall Mount 793874

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927114165 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927114165 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9791TZ Exterior -Wall Mount - 793874 - Capital Lighting, Inc.
Columbus, OH, USA
9791TZ Exterior -Wall Mount
793874
9791TZ Exterior -Wall Mount 793874
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927114165 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 5.6
Product Name: One Light Outdoor Fixture
UPC: 783927114165
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793874
Product Name 9791TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details