Capital Lighting, Inc. 9892BK Exterior -Hanging 793872

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114172 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114172 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``

Suppliers

Company
Product
Description
Supplier Links
9892BK Exterior -Hanging - 793872 - Capital Lighting, Inc.
Columbus, OH, USA
9892BK Exterior -Hanging
793872
9892BK Exterior -Hanging 793872
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114172 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.4
Product Name: One Light Outdoor Fixture
UPC: 783927114172
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 23``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793872
Product Name 9892BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details