Capital Lighting, Inc. 9645CV Exterior -Wall Mount 793869

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927102773 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927102773 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9645CV Exterior -Wall Mount - 793869 - Capital Lighting, Inc.
Columbus, OH, USA
9645CV Exterior -Wall Mount
793869
9645CV Exterior -Wall Mount 793869
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927102773 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 2.6
Product Name: One Light Outdoor Fixture
UPC: 783927102773
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793869
Product Name 9645CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details