Capital Lighting, Inc. 9646CV Exterior -Wall Mount 793867

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102797 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102797 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9646CV Exterior -Wall Mount - 793867 - Capital Lighting, Inc.
Columbus, OH, USA
9646CV Exterior -Wall Mount
793867
9646CV Exterior -Wall Mount 793867
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102797 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927102797
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793867
Product Name 9646CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details