Capital Lighting, Inc. 9647CV Exterior -Wall Mount 793866

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927102803 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927102803 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9647CV Exterior -Wall Mount - 793866 - Capital Lighting, Inc.
Columbus, OH, USA
9647CV Exterior -Wall Mount
793866
9647CV Exterior -Wall Mount 793866
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927102803 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 13.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927102803
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793866
Product Name 9647CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details