Capital Lighting, Inc. 9945CV Exterior -Post/Pier Head 793865

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927102667 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927102667 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9945CV Exterior -Post/Pier Head - 793865 - Capital Lighting, Inc.
Columbus, OH, USA
9945CV Exterior -Post/Pier Head
793865
9945CV Exterior -Post/Pier Head 793865
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927102667 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927102667
Category: Outdoor Post Lanterns
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793865
Product Name 9945CV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details