Capital Lighting, Inc. 9846CV Exterior -Hanging 793860

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110419 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 26``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110419 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 26``

Suppliers

Company
Product
Description
Supplier Links
9846CV Exterior -Hanging - 793860 - Capital Lighting, Inc.
Columbus, OH, USA
9846CV Exterior -Hanging
793860
9846CV Exterior -Hanging 793860
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110419 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 26``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927110419
Category: Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 26``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793860
Product Name 9846CV Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details