Capital Lighting, Inc. 9724CV Exterior -Wall Mount 793846

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102636 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102636 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9724CV Exterior -Wall Mount - 793846 - Capital Lighting, Inc.
Columbus, OH, USA
9724CV Exterior -Wall Mount
793846
9724CV Exterior -Wall Mount 793846
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927102636 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927102636
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793846
Product Name 9724CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details