Capital Lighting, Inc. 9926CV Exterior -Post/Pier Head 793845

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927102629 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927102629 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9926CV Exterior -Post/Pier Head - 793845 - Capital Lighting, Inc.
Columbus, OH, USA
9926CV Exterior -Post/Pier Head
793845
9926CV Exterior -Post/Pier Head 793845
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927102629 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927102629
Category: Outdoor Post Lanterns
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793845
Product Name 9926CV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details