Capital Lighting, Inc. 9725CV Exterior -Wall Mount 793843

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927102537 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927102537 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9725CV Exterior -Wall Mount - 793843 - Capital Lighting, Inc.
Columbus, OH, USA
9725CV Exterior -Wall Mount
793843
9725CV Exterior -Wall Mount 793843
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927102537 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 6.2
Product Name: One Light Outdoor Fixture
UPC: 783927102537
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793843
Product Name 9725CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details