Capital Lighting, Inc. 9825CV Exterior -Ceiling Mount 793842

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927102643 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927102643 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9825CV Exterior -Ceiling Mount - 793842 - Capital Lighting, Inc.
Columbus, OH, USA
9825CV Exterior -Ceiling Mount
793842
9825CV Exterior -Ceiling Mount 793842
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927102643 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Canyon View
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927102643
Category: Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793842
Product Name 9825CV Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details