Capital Lighting, Inc. 9651CV Exterior -Wall Mount 793839

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927102612 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927102612 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9651CV Exterior -Wall Mount - 793839 - Capital Lighting, Inc.
Columbus, OH, USA
9651CV Exterior -Wall Mount
793839
9651CV Exterior -Wall Mount 793839
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927102612 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 4.8
Product Name: One Light Outdoor Fixture
UPC: 783927102612
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793839
Product Name 9651CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details