Capital Lighting, Inc. 9849CV Exterior -Hanging 793834

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110426 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 28``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110426 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 28``

Suppliers

Company
Product
Description
Supplier Links
9849CV Exterior -Hanging - 793834 - Capital Lighting, Inc.
Columbus, OH, USA
9849CV Exterior -Hanging
793834
9849CV Exterior -Hanging 793834
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927110426 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 28``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927110426
Category: Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 28``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793834
Product Name 9849CV Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details