Capital Lighting, Inc. 9962RST Exterior -Post/Pier Head 793812

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927103190 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927103190 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9962RST Exterior -Post/Pier Head - 793812 - Capital Lighting, Inc.
Columbus, OH, USA
9962RST Exterior -Post/Pier Head
793812
9962RST Exterior -Post/Pier Head 793812
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927103190 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927103190
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793812
Product Name 9962RST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details