Capital Lighting, Inc. 9761RST Exterior -Wall Mount 793810

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927103213 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927103213 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9761RST Exterior -Wall Mount - 793810 - Capital Lighting, Inc.
Columbus, OH, USA
9761RST Exterior -Wall Mount
793810
9761RST Exterior -Wall Mount 793810
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927103213 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927103213
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793810
Product Name 9761RST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details