Capital Lighting, Inc. 9932OZ Exterior -Post/Pier Head 793788

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096669 Category: Outdoor Post Lanterns Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096669 Category: Outdoor Post Lanterns Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9932OZ Exterior -Post/Pier Head - 793788 - Capital Lighting, Inc.
Columbus, OH, USA
9932OZ Exterior -Post/Pier Head
793788
9932OZ Exterior -Post/Pier Head 793788
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096669 Category: Outdoor Post Lanterns Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927096669
Category: Outdoor Post Lanterns
Glass: Clear Ribbed Optic
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793788
Product Name 9932OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details