Capital Lighting, Inc. 9832OZ Exterior -Hanging 793785

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096645 Category: Outdoor Ceiling Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 15``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096645 Category: Outdoor Ceiling Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 15``

Suppliers

Company
Product
Description
Supplier Links
9832OZ Exterior -Hanging - 793785 - Capital Lighting, Inc.
Columbus, OH, USA
9832OZ Exterior -Hanging
793785
9832OZ Exterior -Hanging 793785
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096645 Category: Outdoor Ceiling Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 15``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927096645
Category: Outdoor Ceiling
Glass: Clear Ribbed Optic
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 15``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793785
Product Name 9832OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details