Capital Lighting, Inc. 9412OZ Exterior -Wall Mount 793781

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927096317 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927096317 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9412OZ Exterior -Wall Mount - 793781 - Capital Lighting, Inc.
Columbus, OH, USA
9412OZ Exterior -Wall Mount
793781
9412OZ Exterior -Wall Mount 793781
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927096317 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927096317
Category: Outdoor Wall Bracket
Glass: Clear Ribbed Optic
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793781
Product Name 9412OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details