Capital Lighting, Inc. 9452OZ Exterior -Wall Mount 793780

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096348 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096348 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9452OZ Exterior -Wall Mount - 793780 - Capital Lighting, Inc.
Columbus, OH, USA
9452OZ Exterior -Wall Mount
793780
9452OZ Exterior -Wall Mount 793780
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927096348 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927096348
Category: Outdoor Wall Bracket
Glass: Clear Ribbed Optic
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793780
Product Name 9452OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details