Capital Lighting, Inc. 9889PB Exterior -Hanging 793759

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927099080 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927099080 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``

Suppliers

Company
Product
Description
Supplier Links
9889PB Exterior -Hanging - 793759 - Capital Lighting, Inc.
Columbus, OH, USA
9889PB Exterior -Hanging
793759
9889PB Exterior -Hanging 793759
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927099080 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Solid Brass
Weight: 7
Product Name: Three Light Outdoor Fixture
UPC: 783927099080
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 16``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793759
Product Name 9889PB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details