Capital Lighting, Inc. 9409PB Exterior -Wall Mount 793720

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Solid Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927099110 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Solid Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927099110 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9409PB Exterior -Wall Mount - 793720 - Capital Lighting, Inc.
Columbus, OH, USA
9409PB Exterior -Wall Mount
793720
9409PB Exterior -Wall Mount 793720
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Solid Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927099110 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Solid Brass
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927099110
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793720
Product Name 9409PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details