Capital Lighting, Inc. 9251BK Exterior -Wall Mount 793711

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020268 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020268 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9251BK Exterior -Wall Mount - 793711 - Capital Lighting, Inc.
Columbus, OH, USA
9251BK Exterior -Wall Mount
793711
9251BK Exterior -Wall Mount 793711
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020268 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
UPC: 783927020268
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793711
Product Name 9251BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details