Capital Lighting, Inc. 9776WH Exterior -Wall Mount 793708

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001212 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001212 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9776WH Exterior -Wall Mount - 793708 - Capital Lighting, Inc.
Columbus, OH, USA
9776WH Exterior -Wall Mount
793708
9776WH Exterior -Wall Mount 793708
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001212 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 1.95
Product Name: One Light Outdoor Fixture
UPC: 783927001212
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793708
Product Name 9776WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details