Capital Lighting, Inc. 9777BK Exterior -Wall Mount 793701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 3.9 Product Name: Three Light Outdoor Fixture UPC: 783927977753 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 3.9 Product Name: Three Light Outdoor Fixture UPC: 783927977753 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9777BK Exterior -Wall Mount - 793701 - Capital Lighting, Inc.
Columbus, OH, USA
9777BK Exterior -Wall Mount
793701
9777BK Exterior -Wall Mount 793701
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 3.9 Product Name: Three Light Outdoor Fixture UPC: 783927977753 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 3.9
Product Name: Three Light Outdoor Fixture
UPC: 783927977753
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793701
Product Name 9777BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details