Capital Lighting, Inc. 8009PB Flush Mounts-Bowl Style 793696

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 15 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 15 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8009PB Flush Mounts-Bowl Style - 793696 - Capital Lighting, Inc.
Columbus, OH, USA
8009PB Flush Mounts-Bowl Style
793696
8009PB Flush Mounts-Bowl Style 793696
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 15 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 15
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793696
Product Name 8009PB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details