Capital Lighting, Inc. 9618OZ Exterior -Wall Mount 793658

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927024051 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927024051 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9618OZ Exterior -Wall Mount - 793658 - Capital Lighting, Inc.
Columbus, OH, USA
9618OZ Exterior -Wall Mount
793658
9618OZ Exterior -Wall Mount 793658
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927024051 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927024051
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793658
Product Name 9618OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details