Capital Lighting, Inc. 7272PB Mid. Chandeliers-Candle 793644

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 40 Product Name: 12 Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 40 Product Name: 12 Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7272PB Mid. Chandeliers-Candle - 793644 - Capital Lighting, Inc.
Columbus, OH, USA
7272PB Mid. Chandeliers-Candle
793644
7272PB Mid. Chandeliers-Candle 793644
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 40 Product Name: 12 Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Brass
Weight: 40
Product Name: 12 Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793644
Product Name 7272PB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details