Capital Lighting, Inc. 9785AP Exterior -Wall Mount 793637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Fixture UPC: 783927043557 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Fixture UPC: 783927043557 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9785AP Exterior -Wall Mount - 793637 - Capital Lighting, Inc.
Columbus, OH, USA
9785AP Exterior -Wall Mount
793637
9785AP Exterior -Wall Mount 793637
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Fixture UPC: 783927043557 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Product Name: Three Light Outdoor Fixture
UPC: 783927043557
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793637
Product Name 9785AP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details