Capital Lighting, Inc. 9611BK Exterior -Wall Mount 793621

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture UPC: 783927961158 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture UPC: 783927961158 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9611BK Exterior -Wall Mount - 793621 - Capital Lighting, Inc.
Columbus, OH, USA
9611BK Exterior -Wall Mount
793621
9611BK Exterior -Wall Mount 793621
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture UPC: 783927961158 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 783927961158
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793621
Product Name 9611BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details