Capital Lighting, Inc. 8629PS Mid. Chandeliers-Glass Up 793608

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Polished Silver Weight: 47 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Polished Silver Weight: 47 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8629PS Mid. Chandeliers-Glass Up - 793608 - Capital Lighting, Inc.
Columbus, OH, USA
8629PS Mid. Chandeliers-Glass Up
793608
8629PS Mid. Chandeliers-Glass Up 793608
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Polished Silver Weight: 47 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.50
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Polished Silver
Weight: 47
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793608
Product Name 8629PS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details