Capital Lighting, Inc. 8623PS Large Chandeliers-Glass Shade 793603

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.50 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 95 Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.50 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 95 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8623PS Large Chandeliers-Glass Shade - 793603 - Capital Lighting, Inc.
Columbus, OH, USA
8623PS Large Chandeliers-Glass Shade
793603
8623PS Large Chandeliers-Glass Shade 793603
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.50 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 95 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 38.50
Bulb
Qty: 15
Wattage: 60
Finish: Polished Silver
Weight: 95
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793603
Product Name 8623PS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details