Capital Lighting, Inc. 2022TZ Mid. Chandeliers-Glass Down 793581

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110136 Category: Chandeliers Glass: smooth white Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110136 Category: Chandeliers Glass: smooth white Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2022TZ Mid. Chandeliers-Glass Down - 793581 - Capital Lighting, Inc.
Columbus, OH, USA
2022TZ Mid. Chandeliers-Glass Down
793581
2022TZ Mid. Chandeliers-Glass Down 793581
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110136 Category: Chandeliers Glass: smooth white Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927110136
Category: Chandeliers
Glass: smooth white
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793581
Product Name 2022TZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products